Vishay Intertechnology, Inc. RES 1.2 OHM 3/4W 5% 1210 SMD CRCW12101R20JNEAHP

Description
RES 1.2ohm 3/4W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 1.2ohm 3/4W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 3/4W 5% 1210 SMD - CRCW12101R20JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 3/4W 5% 1210 SMD
CRCW12101R20JNEAHP
RES 1.2 OHM 3/4W 5% 1210 SMD CRCW12101R20JNEAHP
RES 1.2ohm 3/4W 5% 1210 SMD

RES 1.2ohm 3/4W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R20JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R20JNEAHP-ND
Chip Resistor - Surface Mount CRCW12101R20JNEAHP-ND
1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12101R20JNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12101R20JNEAHP
Chip Resistor - Surface Mount CRCW12101R20JNEAHP
RES SMD 1.2 OHM 5% 3/4W 1210

RES SMD 1.2 OHM 5% 3/4W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12101R20JNEAHP CRCW12101R20JNEAHP-ND CRCW12101R20JNEAHP
Product Name RES 1.2 OHM 3/4W 5% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD244GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details