Vishay Precision Group Chip Resistor - Surface Mount CRCW12101R15FNEA

Description
1.15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101R15FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R15FNEA-ND
Chip Resistor - Surface Mount CRCW12101R15FNEA-ND
1.15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.15 OHM 1/3W 1% 1210 SMD - CRCW12101R15FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15 OHM 1/3W 1% 1210 SMD
CRCW12101R15FNEA
RES 1.15 OHM 1/3W 1% 1210 SMD CRCW12101R15FNEA
RES 1.15ohm 1/3W 1% 1210 SMD

RES 1.15ohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 200 1R15 1% Et1 E3 Rohs Compliant Vishay - 49P3267 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 1R15 1% Et1 E3 Rohs Compliant Vishay
49P3267
Crcw1210 200 1R15 1% Et1 E3 Rohs Compliant Vishay 49P3267
CRCW1210 200 1R15 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 1R15 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R15FNEA-ND CRCW12101R15FNEA 49P3267
Product Name Chip Resistor - Surface Mount RES 1.15 OHM 1/3W 1% 1210 SMD Crcw1210 200 1R15 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms 1.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details