Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12101R10JNEA

Description
1.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.1VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1VTR-ND
Chip Resistor - Surface Mount 541-1.1VTR-ND
1.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.1 OHM 1/2W 5% 1210 SMD - CRCW12101R10JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 1/2W 5% 1210 SMD
CRCW12101R10JNEA
RES 1.1 OHM 1/2W 5% 1210 SMD CRCW12101R10JNEA
RES 1.1ohm 1/2W 5% 1210 SMD

RES 1.1ohm 1/2W 5% 1210 SMD

Supplier's Site
Crcw1210 200 1R1 5% Et1 E3 Rohs Compliant Vishay - 47P3920 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 1R1 5% Et1 E3 Rohs Compliant Vishay
47P3920
Crcw1210 200 1R1 5% Et1 E3 Rohs Compliant Vishay 47P3920
CRCW1210 200 1R1 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 1R1 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12101R10JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12101R10JNEA
Resistors - Chip Resistor - Surface Mount CRCW12101R10JNEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.1VTR-ND CRCW12101R10JNEA 47P3920 CRCW12101R10JNEA
Product Name Chip Resistor - Surface Mount RES 1.1 OHM 1/2W 5% 1210 SMD Crcw1210 200 1R1 5% Et1 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details