Vishay Precision Group Chip Resistor - Surface Mount CRCW12101R10FKEA

Description
1.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101R10FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R10FKEA-ND
Chip Resistor - Surface Mount CRCW12101R10FKEA-ND
1.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.10 OHM 1/2W 1% 1210 SMD - CRCW12101R10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10 OHM 1/2W 1% 1210 SMD
CRCW12101R10FKEA
RES 1.10 OHM 1/2W 1% 1210 SMD CRCW12101R10FKEA
RES 1.10ohm 1/2W 1% 1210 SMD

RES 1.10ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 100 1R1 1% Et1 E3 Rohs Compliant Vishay - 47P3919 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 1R1 1% Et1 E3 Rohs Compliant Vishay
47P3919
Crcw1210 100 1R1 1% Et1 E3 Rohs Compliant Vishay 47P3919
CRCW1210 100 1R1 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 1R1 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R10FKEA-ND CRCW12101R10FKEA 47P3919
Product Name Chip Resistor - Surface Mount RES 1.10 OHM 1/2W 1% 1210 SMD Crcw1210 100 1R1 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers