Vishay Intertechnology, Inc. RES 1.05 OHM 1/2W 1% 1210 SMD CRCW12101R05FKEA

Description
RES 1.05ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.05ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05 OHM 1/2W 1% 1210 SMD - CRCW12101R05FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 1/2W 1% 1210 SMD
CRCW12101R05FKEA
RES 1.05 OHM 1/2W 1% 1210 SMD CRCW12101R05FKEA
RES 1.05ohm 1/2W 1% 1210 SMD

RES 1.05ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R05FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R05FKEA-ND
Chip Resistor - Surface Mount CRCW12101R05FKEA-ND
1.05 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.05 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101R05FKEA CRCW12101R05FKEA-ND
Product Name RES 1.05 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details