Vishay Precision Group Surface Mount Resistors CRCW12101R00FKEAHP

Description
CRCW1210-HP 100 1R0 1% ET1 E3
Request a Quote Datasheet
Description
CRCW1210-HP 100 1R0 1% ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 607576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607576
Surface Mount Resistors 607576
CRCW1210-HP 100 1R0 1% ET1 E3

CRCW1210-HP 100 1R0 1% ET1 E3

Supplier's Site
SMD 1 Ohm Resistor - 52-CRCW12101R00FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 Ohm Resistor
52-CRCW12101R00FKEAHP
SMD 1 Ohm Resistor 52-CRCW12101R00FKEAHP
1 Ohm 1% 1210 Thick Film SMD Resistor Product overview: CRCW12101R00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101R00FKEAH P can be used for catalog matching and distributor lookup.

1 Ohm 1% 1210 Thick Film SMD Resistor Product overview: CRCW12101R00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101R00FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 3/4watt 1ohms 1% - CRCW12101R00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1ohms 1%
CRCW12101R00FKEAHP
Thick Film Resistors - SMD 3/4watt 1ohms 1% CRCW12101R00FKEAHP
Thick Film Resistors - SMD 3/4watt 1ohms 1%

Thick Film Resistors - SMD 3/4watt 1ohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1350713-CRCW12101R00FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350713-CRCW12101R00FKEAHP
Resistors - Chip Resistor - Surface Mount 1350713-CRCW12101R00FKEAHP
Win Source Part Number: 1350713-CRCW12101R00 FKEAHP Category: Resistors - Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW1210

Win Source Part Number: 1350713-CRCW12101R00FKEAHP
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00DCT-ND
Chip Resistor - Surface Mount 541-1.00DCT-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00DTR-ND
Chip Resistor - Surface Mount 541-1.00DTR-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00DDKR-ND
Chip Resistor - Surface Mount 541-1.00DDKR-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 1R, 1210; Resistance Vishay - 65AC3478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R, 1210; Resistance Vishay
65AC3478
Res, Aec-Q200, Thick Film, 1R, 1210; Resistance Vishay 65AC3478
RES, AEC-Q200, THICK FILM, 1R, 1210; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R, 1210; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1R, 1210; Resistance Vishay - 52X1522 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R, 1210; Resistance Vishay
52X1522
Res, Aec-Q200, Thick Film, 1R, 1210; Resistance Vishay 52X1522
RES, AEC-Q200, THICK FILM, 1R, 1210; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R, 1210; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 607576 52-CRCW12101R00FKEAHP CRCW12101R00FKEAHP 1350713-CRCW12101R00FKEAHP 541-1.00DCT-ND 65AC3478
Product Name Surface Mount Resistors SMD 1 Ohm Resistor Thick Film Resistors - SMD 3/4watt 1ohms 1% Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1R, 1210; Resistance Vishay
Technology / Construction Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details