Vishay Precision Group Res, Thick Film, 1R, 1%, 0.5W, 1210, Reel; Resistance Vishay CRCW12101R00FKEA.

Description
RES, THICK FILM, 1R, 1%, 0.5W, 1210, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1R, 1%, 0.5W, 1210, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 29AC3962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.5W, 1210, Reel; Resistance Vishay
29AC3962
Res, Thick Film, 1R, 1%, 0.5W, 1210, Reel; Resistance Vishay 29AC3962
RES, THICK FILM, 1R, 1%, 0.5W, 1210, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.5W, 1210, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3962
Product Name Res, Thick Film, 1R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details