Vishay Precision Group Chip Resistor - Surface Mount CRCW12101R00FKEA

Description
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.00AAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00AAADKR-ND
Chip Resistor - Surface Mount 541-1.00AAADKR-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00AAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00AAACT-ND
Chip Resistor - Surface Mount 541-1.00AAACT-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00AAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00AAATR-ND
Chip Resistor - Surface Mount 541-1.00AAATR-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1350712-CRCW12101R00FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350712-CRCW12101R00FKEA
Resistors - Chip Resistor - Surface Mount 1350712-CRCW12101R00FKEA
Win Source Part Number: 1350712-CRCW12101R00 FKEA Category: Resistors - Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW1210

Win Source Part Number: 1350712-CRCW12101R00FKEA
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW1210

Buy Now Datasheet
Automotive 1 Ohm 0.5W 200V Resistor - 52-CRCW12101R00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1 Ohm 0.5W 200V Resistor
52-CRCW12101R00FKEA
Automotive 1 Ohm 0.5W 200V Resistor 52-CRCW12101R00FKEA
1210 Thick Film Resistor, 1 Ohm, 1%, 0.5W, 200V, AEC-Q200 Product overview: CRCW12101R00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101R00FKEA can be used for catalog matching and distributor lookup.

1210 Thick Film Resistor, 1 Ohm, 1%, 0.5W, 200V, AEC-Q200 Product overview: CRCW12101R00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101R00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1ohm; Resistance Tolerance:+/- 1%; Power Rating:0.... - CRCW12101R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1ohm; Resistance Tolerance:+/- 1%; Power Rating:0....
CRCW12101R00FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1ohm; Resistance Tolerance:+/- 1%; Power Rating:0.... CRCW12101R00FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1ohm; Resistance Tolerance:+/- 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:1ohm; Resistance Tolerance:+/- 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12101R00FKEA
Chip Resistor - Surface Mount CRCW12101R00FKEA
RES SMD 1 OHM 1% 1/2W 1210

RES SMD 1 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, Thick Film, 1R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 83R8277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.5W, 1210, Reel; Resistance Vishay
83R8277
Res, Thick Film, 1R, 1%, 0.5W, 1210, Reel; Resistance Vishay 83R8277
RES, THICK FILM, 1R, 1%, 0.5W, 1210, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.5W, 1210, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R, 1%, 0.33W, 1210; Resistance Vishay - 42K4145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.33W, 1210; Resistance Vishay
42K4145
Res, Thick Film, 1R, 1%, 0.33W, 1210; Resistance Vishay 42K4145
RES, THICK FILM, 1R, 1%, 0.33W, 1210; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.33W, 1210; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-1.00AAADKR-ND 1350712-CRCW12101R00FKEA 52-CRCW12101R00FKEA CRCW12101R00FKEA CRCW12101R00FKEA 83R8277 42K4145
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Automotive 1 Ohm 0.5W 200V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:1ohm; Resistance Tolerance:+/- 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 1R, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Thick Film, 1R, 1%, 0.33W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details