Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12101M80JNEA

Description
1.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101M80JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101M80JNEA-ND
Chip Resistor - Surface Mount CRCW12101M80JNEA-ND
1.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.8M OHM 1/3W 5% 1210 SMD - CRCW12101M80JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/3W 5% 1210 SMD
CRCW12101M80JNEA
RES 1.8M OHM 1/3W 5% 1210 SMD CRCW12101M80JNEA
RES 1.8Mohm 1/3W 5% 1210 SMD

RES 1.8Mohm 1/3W 5% 1210 SMD

Supplier's Site
Crcw1210 200 1M8 5% Et1 E3 Rohs Compliant Vishay - 47P3911 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 1M8 5% Et1 E3 Rohs Compliant Vishay
47P3911
Crcw1210 200 1M8 5% Et1 E3 Rohs Compliant Vishay 47P3911
CRCW1210 200 1M8 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 1M8 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101M80JNEA-ND CRCW12101M80JNEA 47P3911
Product Name Chip Resistor - Surface Mount RES 1.8M OHM 1/3W 5% 1210 SMD Crcw1210 200 1M8 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details