Vishay Precision Group RES 1.54M OHM 1/2W 1% 1210 SMD CRCW12101M54FKEA

Description
RES 1.54Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.54Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/2W 1% 1210 SMD - CRCW12101M54FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/2W 1% 1210 SMD
CRCW12101M54FKEA
RES 1.54M OHM 1/2W 1% 1210 SMD CRCW12101M54FKEA
RES 1.54Mohm 1/2W 1% 1210 SMD

RES 1.54Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101M54FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101M54FKEA-ND
Chip Resistor - Surface Mount CRCW12101M54FKEA-ND
1.54 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.54 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 1M54 1% Et1 E3 Rohs Compliant Vishay - 47P3901 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 1M54 1% Et1 E3 Rohs Compliant Vishay
47P3901
Crcw1210 100 1M54 1% Et1 E3 Rohs Compliant Vishay 47P3901
CRCW1210 100 1M54 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 1M54 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101M54FKEA CRCW12101M54FKEA-ND 47P3901
Product Name RES 1.54M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 1M54 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.54E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1879126-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details