Vishay Intertechnology, Inc. RES 1.5M OHM 1/3W 5% 1210 SMD CRCW12101M50JNEA

Description
RES 1.5Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 1.5Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/3W 5% 1210 SMD - CRCW12101M50JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/3W 5% 1210 SMD
CRCW12101M50JNEA
RES 1.5M OHM 1/3W 5% 1210 SMD CRCW12101M50JNEA
RES 1.5Mohm 1/3W 5% 1210 SMD

RES 1.5Mohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101M50JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101M50JNEA-ND
Chip Resistor - Surface Mount CRCW12101M50JNEA-ND
1.5 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 1M5 5% Et1 E3 Rohs Compliant Vishay - 47P3900 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 1M5 5% Et1 E3 Rohs Compliant Vishay
47P3900
Crcw1210 200 1M5 5% Et1 E3 Rohs Compliant Vishay 47P3900
CRCW1210 200 1M5 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 1M5 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101M50JNEA CRCW12101M50JNEA-ND 47P3900
Product Name RES 1.5M OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 1M5 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers