Vishay Intertechnology, Inc. 1210,1.47M,1%,T/R,HAZMAT CRCW12101M47FKEA

Description
1210,1.47M,1%,T/R,HA ZMAT
Request a Quote Datasheet
Description
1210,1.47M,1%,T/R,HA ZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,1.47M,1%,T/R,HAZMAT - CRCW12101M47FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,1.47M,1%,T/R,HAZMAT
CRCW12101M47FKEA
1210,1.47M,1%,T/R,HAZMAT CRCW12101M47FKEA
1210,1.47M,1%,T/R,HA ZMAT

1210,1.47M,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101M47FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101M47FKEA-ND
Chip Resistor - Surface Mount CRCW12101M47FKEA-ND
1.47 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.47 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101M47FKEA CRCW12101M47FKEA-ND
Product Name 1210,1.47M,1%,T/R,HAZMAT Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details