Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12101M37FKTA

Description
1.37 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.37 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101M37FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101M37FKTA-ND
Chip Resistor - Surface Mount CRCW12101M37FKTA-ND
1.37 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12101M37FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12101M37FKTA
Chip Resistor - Surface Mount CRCW12101M37FKTA
RES SMD 1.37M OHM 1% 1/2W 1210

RES SMD 1.37M OHM 1% 1/2W 1210

Supplier's Site Datasheet
Crcw1210 1.37M 1% 100 Rt1 Rohs Compliant Vishay - 49P3252 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 1.37M 1% 100 Rt1 Rohs Compliant Vishay
49P3252
Crcw1210 1.37M 1% 100 Rt1 Rohs Compliant Vishay 49P3252
CRCW1210 1.37M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 1.37M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW12101M37FKTA-ND CRCW12101M37FKTA 49P3252
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1210 1.37M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details