Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12101M33FKTA

Description
1.33 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.33 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101M33FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101M33FKTA-ND
Chip Resistor - Surface Mount CRCW12101M33FKTA-ND
1.33 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw, 1210, 1.33 Mohm, 1%, 100 Ppm Rohs Compliant Vishay - 96H8819 - Newark, An Avnet Company
Chicago, IL, United States
Crcw, 1210, 1.33 Mohm, 1%, 100 Ppm Rohs Compliant Vishay
96H8819
Crcw, 1210, 1.33 Mohm, 1%, 100 Ppm Rohs Compliant Vishay 96H8819
CRCW, 1210, 1.33 MOhm, 1%, 100 ppm RoHS Compliant: No

CRCW, 1210, 1.33 MOhm, 1%, 100 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12101M33FKTA-ND 96H8819
Product Name Chip Resistor - Surface Mount Crcw, 1210, 1.33 Mohm, 1%, 100 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers