Vishay Intertechnology, Inc. RES 1.2M OHM 1/2W 5% 1210 SMD CRCW12101M20JNTA

Description
RES 1.2Mohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 1.2Mohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1/2W 5% 1210 SMD - CRCW12101M20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1/2W 5% 1210 SMD
CRCW12101M20JNTA
RES 1.2M OHM 1/2W 5% 1210 SMD CRCW12101M20JNTA
RES 1.2Mohm 1/2W 5% 1210 SMD

RES 1.2Mohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101M20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101M20JNTA-ND
Chip Resistor - Surface Mount CRCW12101M20JNTA-ND
1.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 1.2M 5% 200 Rt1 Rohs Compliant Vishay - 49P3251 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 1.2M 5% 200 Rt1 Rohs Compliant Vishay
49P3251
Crcw1210 1.2M 5% 200 Rt1 Rohs Compliant Vishay 49P3251
CRCW1210 1.2M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 1.2M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101M20JNTA CRCW12101M20JNTA-ND 49P3251
Product Name RES 1.2M OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 1.2M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details