Vishay Intertechnology, Inc. RES 1.1M OHM 1/3W 5% 1210 SMD CRCW12101M10JNTA

Description
RES 1.1Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 1.1Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1/3W 5% 1210 SMD - CRCW12101M10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/3W 5% 1210 SMD
CRCW12101M10JNTA
RES 1.1M OHM 1/3W 5% 1210 SMD CRCW12101M10JNTA
RES 1.1Mohm 1/3W 5% 1210 SMD

RES 1.1Mohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101M10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101M10JNTA-ND
Chip Resistor - Surface Mount CRCW12101M10JNTA-ND
1.1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101M10JNTA CRCW12101M10JNTA-ND
Product Name RES 1.1M OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details