Vishay Precision Group RES 1.10M OHM 1/2W 1% 1210 SMD CRCW12101M10FKEA

Description
RES 1.10Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.10Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10M OHM 1/2W 1% 1210 SMD - CRCW12101M10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10M OHM 1/2W 1% 1210 SMD
CRCW12101M10FKEA
RES 1.10M OHM 1/2W 1% 1210 SMD CRCW12101M10FKEA
RES 1.10Mohm 1/2W 1% 1210 SMD

RES 1.10Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101M10FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101M10FKEA-ND
Chip Resistor - Surface Mount CRCW12101M10FKEA-ND
1.1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 1M1 1% Et1 E3 Rohs Compliant Vishay - 47P3884 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 1M1 1% Et1 E3 Rohs Compliant Vishay
47P3884
Crcw1210 100 1M1 1% Et1 E3 Rohs Compliant Vishay 47P3884
CRCW1210 100 1M1 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 1M1 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101M10FKEA CRCW12101M10FKEA-ND 47P3884
Product Name RES 1.10M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 1M1 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details