Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 1Mohms 5% CRCW12101M00JNTA

Description
Thick Film Resistors - SMD 1/2watt 1Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 1Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 1Mohms 5% - CRCW12101M00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 1Mohms 5%
CRCW12101M00JNTA
Thick Film Resistors - SMD 1/2watt 1Mohms 5% CRCW12101M00JNTA
Thick Film Resistors - SMD 1/2watt 1Mohms 5%

Thick Film Resistors - SMD 1/2watt 1Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101M00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101M00JNTA-ND
Chip Resistor - Surface Mount CRCW12101M00JNTA-ND
1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 1M 5% 200 Rt1 Rohs Compliant Vishay - 49P3250 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 1M 5% 200 Rt1 Rohs Compliant Vishay
49P3250
Crcw1210 1M 5% 200 Rt1 Rohs Compliant Vishay 49P3250
CRCW1210 1M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 1M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101M00JNTA CRCW12101M00JNTA-ND 49P3250
Product Name Thick Film Resistors - SMD 1/2watt 1Mohms 5% Chip Resistor - Surface Mount Crcw1210 1M 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details