Vishay Intertechnology, Inc. RES 1M OHM .75W 1% 1210 SMD CRCW12101M00FKEAHP

Description
RES 1Mohm .75W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1Mohm .75W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM .75W 1% 1210 SMD - CRCW12101M00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM .75W 1% 1210 SMD
CRCW12101M00FKEAHP
RES 1M OHM .75W 1% 1210 SMD CRCW12101M00FKEAHP
RES 1Mohm .75W 1% 1210 SMD

RES 1Mohm .75W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00MDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MDTR-ND
Chip Resistor - Surface Mount 541-1.00MDTR-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101M00FKEAHP 541-1.00MDTR-ND
Product Name RES 1M OHM .75W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details