Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 1.87Kohms 1% CRCW12101K87FKTA

Description
Thick Film Resistors - SMD 1/2watt 1.87Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 1.87Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 1.87Kohms 1% - CRCW12101K87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 1.87Kohms 1%
CRCW12101K87FKTA
Thick Film Resistors - SMD 1/2watt 1.87Kohms 1% CRCW12101K87FKTA
Thick Film Resistors - SMD 1/2watt 1.87Kohms 1%

Thick Film Resistors - SMD 1/2watt 1.87Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K87FKTA-ND
Chip Resistor - Surface Mount CRCW12101K87FKTA-ND
1.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.87Kohm, 330Mw, 1%, Full Reel; Resistance Vishay - 07J6354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.87Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
07J6354
Resistor, Thick Film, 1.87Kohm, 330Mw, 1%, Full Reel; Resistance Vishay 07J6354
RESISTOR, THICK FILM, 1.87KOHM, 330mW, 1%, FULL REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.87KOHM, 330mW, 1%, FULL REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K87FKTA CRCW12101K87FKTA-ND 07J6354
Product Name Thick Film Resistors - SMD 1/2watt 1.87Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 1.87Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 1870 ohms 1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details