Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 1.87Kohms 1% CRCW12101K87FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 1.87Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1.87Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1.87Kohms 1% - CRCW12101K87FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1.87Kohms 1%
CRCW12101K87FKEAHP
Thick Film Resistors - SMD 3/4watt 1.87Kohms 1% CRCW12101K87FKEAHP
Thick Film Resistors - SMD 3/4watt 1.87Kohms 1%

Thick Film Resistors - SMD 3/4watt 1.87Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K87FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K87FKEAHP-ND
Chip Resistor - Surface Mount CRCW12101K87FKEAHP-ND
1.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101K87FKEAHP CRCW12101K87FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 1.87Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1870 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details