Vishay Precision Group CRCW12101K82FKTA CRCW12101K82FKTA

Description
CRCW12101K82FKTA
Request a Quote Datasheet
Description
CRCW12101K82FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12101K82FKTA - CRCW12101K82FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12101K82FKTA
CRCW12101K82FKTA
CRCW12101K82FKTA CRCW12101K82FKTA
CRCW12101K82FKTA

CRCW12101K82FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K82FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K82FKTA-ND
Chip Resistor - Surface Mount CRCW12101K82FKTA-ND
1.82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.82Kohm, 330Mw, 1%; Resistance Vishay - 04H6991 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.82Kohm, 330Mw, 1%; Resistance Vishay
04H6991
Resistor, Thick Film, 1.82Kohm, 330Mw, 1%; Resistance Vishay 04H6991
RESISTOR, THICK FILM, 1.82KOHM, 330mW, 1%; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.82KOHM, 330mW, 1%; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K82FKTA CRCW12101K82FKTA-ND 04H6991
Product Name CRCW12101K82FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 1.82Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers