Vishay Precision Group Thick Film Resistors - SMD 1/2watt 1.82Kohms 1% 100ppm CRCW12101K82FKEA

Description
Thick Film Resistors - SMD 1/2watt 1.82Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 1.82Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 1.82Kohms 1% 100ppm - CRCW12101K82FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 1.82Kohms 1% 100ppm
CRCW12101K82FKEA
Thick Film Resistors - SMD 1/2watt 1.82Kohms 1% 100ppm CRCW12101K82FKEA
Thick Film Resistors - SMD 1/2watt 1.82Kohms 1% 100ppm

Thick Film Resistors - SMD 1/2watt 1.82Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K82FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K82FKEA-ND
Chip Resistor - Surface Mount CRCW12101K82FKEA-ND
1.82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K82, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K82, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2777
Res, Thick Film, 1K82, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2777
RES, THICK FILM, 1K82, 1%, 0.5W, 1210, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K82, 1%, 0.5W, 1210, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K82FKEA CRCW12101K82FKEA-ND 53K2777
Product Name Thick Film Resistors - SMD 1/2watt 1.82Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 1K82, 1%, 0.5W, 1210, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details