Vishay Intertechnology, Inc. RES 1.8K OHM 3/4W 5% 1210 SMD CRCW12101K80JNEAHP

Description
RES 1.8Kohm 3/4W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 1.8Kohm 3/4W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 3/4W 5% 1210 SMD - CRCW12101K80JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 3/4W 5% 1210 SMD
CRCW12101K80JNEAHP
RES 1.8K OHM 3/4W 5% 1210 SMD CRCW12101K80JNEAHP
RES 1.8Kohm 3/4W 5% 1210 SMD

RES 1.8Kohm 3/4W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K80JNEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K80JNEAHPTR-ND
Chip Resistor - Surface Mount CRCW12101K80JNEAHPTR-ND
1.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101K80JNEAHP CRCW12101K80JNEAHPTR-ND
Product Name RES 1.8K OHM 3/4W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1782FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details