Vishay Precision Group Chip Resistor - Surface Mount CRCW12101K80FKEA

Description
1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101K80FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K80FKEA-ND
Chip Resistor - Surface Mount CRCW12101K80FKEA-ND
1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.80K OHM 1/2W 1% 1210 SMD - CRCW12101K80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1/2W 1% 1210 SMD
CRCW12101K80FKEA
RES 1.80K OHM 1/2W 1% 1210 SMD CRCW12101K80FKEA
RES 1.80Kohm 1/2W 1% 1210 SMD

RES 1.80Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 1.8Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K2775 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.8Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K2775
Resistor, Thick Film, 1.8Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K2775
RESISTOR, THICK FILM, 1.8KOHM, 500mW, 1%, FULL REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.8KOHM, 500mW, 1%, FULL REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K80FKEA-ND CRCW12101K80FKEA 53K2775
Product Name Chip Resistor - Surface Mount RES 1.80K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 1.8Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details