Vishay Precision Group Chip Resistor - Surface Mount - CRCW12101K78FKEA CRCW12101K78FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 713966-CRCW12101K78F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 1.78 kOhms Categories: Resistors Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 713966-CRCW12101K78F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 1.78 kOhms Categories: Resistors Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12101K78FKEA
713966-CRCW12101K78FKEA
Chip Resistor - Surface Mount - CRCW12101K78FKEA 713966-CRCW12101K78FKEA
Manufacturer: Vishay Dale Win Source Part Number: 713966-CRCW12101K78F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 1.78 kOhms Categories: Resistors Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 713966-CRCW12101K78FKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.78 kOhms
Categories: Resistors
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 1210 (3225 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now
Thick Film Resistors - SMD 1/2watt 1.78Kohms 1% - CRCW12101K78FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 1.78Kohms 1%
CRCW12101K78FKEA
Thick Film Resistors - SMD 1/2watt 1.78Kohms 1% CRCW12101K78FKEA
Thick Film Resistors - SMD 1/2watt 1.78Kohms 1%

Thick Film Resistors - SMD 1/2watt 1.78Kohms 1%

Supplier's Site
SMD 0.5W 1780ohm 200V Resistor - 52-CRCW12101K78FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 1780ohm 200V Resistor
52-CRCW12101K78FKEA
SMD 0.5W 1780ohm 200V Resistor 52-CRCW12101K78FKEA
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1780ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW12101K78FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1780ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1780ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K78FKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1780ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW12101K78FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1780ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1780ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K78FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.78KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78KAATR-ND
Chip Resistor - Surface Mount 541-1.78KAATR-ND
1.78 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K78, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2773 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2773
Res, Thick Film, 1K78, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2773
RES, THICK FILM, 1K78, 1%, 0.5W, 1210, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K78, 1%, 0.5W, 1210, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 713966-CRCW12101K78FKEA CRCW12101K78FKEA 52-CRCW12101K78FKEA 541-1.78KAATR-ND 53K2773
Product Name Chip Resistor - Surface Mount - CRCW12101K78FKEA Thick Film Resistors - SMD 1/2watt 1.78Kohms 1% SMD 0.5W 1780ohm 200V Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K78, 1%, 0.5W, 1210, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1780 ohms 1780 ohms 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers