Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12101K74FKTA

Description
1.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101K74FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K74FKTA-ND
Chip Resistor - Surface Mount CRCW12101K74FKTA-ND
1.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12101K74FKTA - CRCW12101K74FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12101K74FKTA
CRCW12101K74FKTA
CRCW12101K74FKTA CRCW12101K74FKTA
CRCW12101K74FKTA

CRCW12101K74FKTA

Supplier's Site
Resistor, Thick Film, 1.74Kohm, 330Mw, 1%; Resistance Vishay - 07J6341 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.74Kohm, 330Mw, 1%; Resistance Vishay
07J6341
Resistor, Thick Film, 1.74Kohm, 330Mw, 1%; Resistance Vishay 07J6341
RESISTOR, THICK FILM, 1.74KOHM, 330mW, 1%; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.74KOHM, 330mW, 1%; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K74FKTA-ND CRCW12101K74FKTA 07J6341
Product Name Chip Resistor - Surface Mount CRCW12101K74FKTA Resistor, Thick Film, 1.74Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details