Vishay Intertechnology, Inc. RES 1.69K OHM 1/2W 1% 1210 SMD CRCW12101K69FKTA

Description
RES 1.69Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.69Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/2W 1% 1210 SMD - CRCW12101K69FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/2W 1% 1210 SMD
CRCW12101K69FKTA
RES 1.69K OHM 1/2W 1% 1210 SMD CRCW12101K69FKTA
RES 1.69Kohm 1/2W 1% 1210 SMD

RES 1.69Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K69FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K69FKTA-ND
Chip Resistor - Surface Mount CRCW12101K69FKTA-ND
1.69 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.69Kohm, 330Mw, 1%, Full Reel; Resistance Vishay - 07J6338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.69Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
07J6338
Resistor, Thick Film, 1.69Kohm, 330Mw, 1%, Full Reel; Resistance Vishay 07J6338
RESISTOR, THICK FILM, 1.69KOHM, 330mW, 1%, FULL REEL; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.69KOHM, 330mW, 1%, FULL REEL; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K69FKTA CRCW12101K69FKTA-ND 07J6338
Product Name RES 1.69K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 1.69Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 1690 ohms 1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD223JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers