Vishay Intertechnology, Inc. RES 1.65K OHM 1/2W 1% 1210 SMD CRCW12101K65FKTA

Description
RES 1.65Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.65Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/2W 1% 1210 SMD - CRCW12101K65FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/2W 1% 1210 SMD
CRCW12101K65FKTA
RES 1.65K OHM 1/2W 1% 1210 SMD CRCW12101K65FKTA
RES 1.65Kohm 1/2W 1% 1210 SMD

RES 1.65Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K65FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K65FKTA-ND
Chip Resistor - Surface Mount CRCW12101K65FKTA-ND
1.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K65, 1%, 0.33W, 1210, Reel; Resistance Vishay - 07J6336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K65, 1%, 0.33W, 1210, Reel; Resistance Vishay
07J6336
Res, Thick Film, 1K65, 1%, 0.33W, 1210, Reel; Resistance Vishay 07J6336
RES, THICK FILM, 1K65, 1%, 0.33W, 1210, REEL; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K65, 1%, 0.33W, 1210, REEL; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K65FKTA CRCW12101K65FKTA-ND 07J6336
Product Name RES 1.65K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K65, 1%, 0.33W, 1210, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 1650 ohms 1650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details