Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 1.6Kohms 1% CRCW12101K60FKTA

Description
Thick Film Resistors - SMD 1/2watt 1.6Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 1.6Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 1.6Kohms 1% - CRCW12101K60FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 1.6Kohms 1%
CRCW12101K60FKTA
Thick Film Resistors - SMD 1/2watt 1.6Kohms 1% CRCW12101K60FKTA
Thick Film Resistors - SMD 1/2watt 1.6Kohms 1%

Thick Film Resistors - SMD 1/2watt 1.6Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K60FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K60FKTA-ND
Chip Resistor - Surface Mount CRCW12101K60FKTA-ND
1.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 1.6K 1% 100 Rt1 Rohs Compliant Vishay - 49P3248 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 1.6K 1% 100 Rt1 Rohs Compliant Vishay
49P3248
Crcw1210 1.6K 1% 100 Rt1 Rohs Compliant Vishay 49P3248
CRCW1210 1.6K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 1.6K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K60FKTA CRCW12101K60FKTA-ND 49P3248
Product Name Thick Film Resistors - SMD 1/2watt 1.6Kohms 1% Chip Resistor - Surface Mount Crcw1210 1.6K 1% 100 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1600 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details