Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12101K60FKEA

Description
1.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101K60FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K60FKEA-ND
Chip Resistor - Surface Mount CRCW12101K60FKEA-ND
1.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.60K OHM 1/3W 1% 1210 SMD - CRCW12101K60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM 1/3W 1% 1210 SMD
CRCW12101K60FKEA
RES 1.60K OHM 1/3W 1% 1210 SMD CRCW12101K60FKEA
RES 1.60Kohm 1/3W 1% 1210 SMD

RES 1.60Kohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 100 1K6 1% Et1 E3 Rohs Compliant Vishay - 54K2676 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 1K6 1% Et1 E3 Rohs Compliant Vishay
54K2676
Crcw1210 100 1K6 1% Et1 E3 Rohs Compliant Vishay 54K2676
CRCW1210 100 1K6 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 1K6 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K60FKEA-ND CRCW12101K60FKEA 54K2676
Product Name Chip Resistor - Surface Mount RES 1.60K OHM 1/3W 1% 1210 SMD Crcw1210 100 1K6 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details