Vishay Precision Group Chip Resistor - Surface Mount CRCW12101K58FKEA

Description
1.58 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.58 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101K58FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K58FKEA-ND
Chip Resistor - Surface Mount CRCW12101K58FKEA-ND
1.58 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.58 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12101K58FKEA - CRCW12101K58FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12101K58FKEA
CRCW12101K58FKEA
CRCW12101K58FKEA CRCW12101K58FKEA
CRCW12101K58FKEA

CRCW12101K58FKEA

Supplier's Site
Resistor, Thick Film, 1.58Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K2763 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.58Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K2763
Resistor, Thick Film, 1.58Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K2763
RESISTOR, THICK FILM, 1.58KOHM, 500mW, 1%, FULL REEL; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.58KOHM, 500mW, 1%, FULL REEL; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K58FKEA-ND CRCW12101K58FKEA 53K2763
Product Name Chip Resistor - Surface Mount CRCW12101K58FKEA Resistor, Thick Film, 1.58Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details