Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 1.54Kohms 1% CRCW12101K54FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 1.54Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1.54Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1.54Kohms 1% - CRCW12101K54FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1.54Kohms 1%
CRCW12101K54FKEAHP
Thick Film Resistors - SMD 3/4watt 1.54Kohms 1% CRCW12101K54FKEAHP
Thick Film Resistors - SMD 3/4watt 1.54Kohms 1%

Thick Film Resistors - SMD 3/4watt 1.54Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K54FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K54FKEAHP-ND
Chip Resistor - Surface Mount CRCW12101K54FKEAHP-ND
1.54 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.54 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101K54FKEAHP CRCW12101K54FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 1.54Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567489P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details