Vishay Precision Group Thick Film Resistors - SMD 1/2watt 1.54Kohms 1% CRCW12101K54FKEA

Description
Thick Film Resistors - SMD 1/2watt 1.54Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 1.54Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 1.54Kohms 1% - CRCW12101K54FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 1.54Kohms 1%
CRCW12101K54FKEA
Thick Film Resistors - SMD 1/2watt 1.54Kohms 1% CRCW12101K54FKEA
Thick Film Resistors - SMD 1/2watt 1.54Kohms 1%

Thick Film Resistors - SMD 1/2watt 1.54Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12101K54FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101K54FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12101K54FKEADKR-ND
1.54 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12101K54FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101K54FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12101K54FKEACT-ND
1.54 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12101K54FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101K54FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12101K54FKEATR-ND
1.54 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.54Kohm, 500Mw, 1%; Resistance Vishay - 53K2761 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.54Kohm, 500Mw, 1%; Resistance Vishay
53K2761
Thick Film Resistor, 1.54Kohm, 500Mw, 1%; Resistance Vishay 53K2761
THICK FILM RESISTOR, 1.54KOHM, 500mW, 1%; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.54KOHM, 500mW, 1%; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K54FKEA 541-CRCW12101K54FKEADKR-ND 53K2761
Product Name Thick Film Resistors - SMD 1/2watt 1.54Kohms 1% Chip Resistor - Surface Mount Thick Film Resistor, 1.54Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 1540 ohms 1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details