Vishay Precision Group RES 1.50K OHM 1/2W 1% 1210 SMD CRCW12101K50FKTA

Description
RES 1.50Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.50Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50K OHM 1/2W 1% 1210 SMD - CRCW12101K50FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/2W 1% 1210 SMD
CRCW12101K50FKTA
RES 1.50K OHM 1/2W 1% 1210 SMD CRCW12101K50FKTA
RES 1.50Kohm 1/2W 1% 1210 SMD

RES 1.50Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12101K50FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101K50FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12101K50FKTATR-ND
1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12101K50FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101K50FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12101K50FKTACT-ND
RES SMD 1.5K OHM 1% 1/2W 1210

RES SMD 1.5K OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12101K50FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101K50FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12101K50FKTADKR-ND
RES SMD 1.5K OHM 1% 1/2W 1210

RES SMD 1.5K OHM 1% 1/2W 1210

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J6317 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J6317
Thick Film Chip Resistor; Filter Terminals Vishay 07J6317
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12101K50FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12101K50FKTA
Resistors - Chip Resistor - Surface Mount CRCW12101K50FKTA
RES SMD 1.5K OHM 1% 1/2W 1210

RES SMD 1.5K OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12101K50FKTA 541-CRCW12101K50FKTATR-ND 07J6317 CRCW12101K50FKTA
Product Name RES 1.50K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 Surface Mount Technology (SMT / SMD) 1210 (3225 Metric)
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers