Vishay Precision Group Automotive 0.5W 200V Resistor CRCW12101K50FKEA

Description
1210 Thick Film Resistor, 1.5kR, 1%, 0.5W, 200V, AEC-Q200 Product overview: CRCW12101K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K50FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 Thick Film Resistor, 1.5kR, 1%, 0.5W, 200V, AEC-Q200 Product overview: CRCW12101K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K50FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.5W 200V Resistor - 52-CRCW12101K50FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.5W 200V Resistor
52-CRCW12101K50FKEA
Automotive 0.5W 200V Resistor 52-CRCW12101K50FKEA
1210 Thick Film Resistor, 1.5kR, 1%, 0.5W, 200V, AEC-Q200 Product overview: CRCW12101K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K50FKEA can be used for catalog matching and distributor lookup.

1210 Thick Film Resistor, 1.5kR, 1%, 0.5W, 200V, AEC-Q200 Product overview: CRCW12101K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K50FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW12101K50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW12101K50FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW12101K50FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327160-CRCW12101K50FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327160-CRCW12101K50FKEA
Resistors - Chip Resistor - Surface Mount 1327160-CRCW12101K50FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327160-CRCW12101K50 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-1.50KAATR,CRCW12 10 100 1K5 1% ET1 E3,541-1.50KAADKR,CR CW12101K50FKEA-ND,54 1-1.50KAACT Base Product Number: CRCW1210 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327160-CRCW12101K50FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-1.50KAATR,CRCW1210 100 1K5 1% ET1 E3,541-1.50KAADKR,CRCW12101K50FKEA-ND,541-1.50KAACT
Base Product Number: CRCW1210
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KAADKR-ND
Chip Resistor - Surface Mount 541-1.50KAADKR-ND
1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KAACT-ND
Chip Resistor - Surface Mount 541-1.50KAACT-ND
1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KAATR-ND
Chip Resistor - Surface Mount 541-1.50KAATR-ND
1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12101K50FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12101K50FKEA
Chip Resistor - Surface Mount CRCW12101K50FKEA
RES SMD 1.5K OHM 1% 1/2W 1210

RES SMD 1.5K OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, Thick Film, 1K5, 1%, 0.5W, 1210; Resistance Vishay - 53K2759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.5W, 1210; Resistance Vishay
53K2759
Res, Thick Film, 1K5, 1%, 0.5W, 1210; Resistance Vishay 53K2759
RES, THICK FILM, 1K5, 1%, 0.5W, 1210; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.5W, 1210; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW12101K50FKEA CRCW12101K50FKEA 1327160-CRCW12101K50FKEA 541-1.50KAADKR-ND CRCW12101K50FKEA 53K2759
Product Name Automotive 0.5W 200V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance: 1%; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1K5, 1%, 0.5W, 1210; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details