Vishay Precision Group Chip Resistor - Surface Mount CRCW12101K43FKEA

Description
1.43 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.43 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101K43FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K43FKEA-ND
Chip Resistor - Surface Mount CRCW12101K43FKEA-ND
1.43 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.43 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.43K OHM 1/2W 1% 1210 SMD - CRCW12101K43FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/2W 1% 1210 SMD
CRCW12101K43FKEA
RES 1.43K OHM 1/2W 1% 1210 SMD CRCW12101K43FKEA
RES 1.43Kohm 1/2W 1% 1210 SMD

RES 1.43Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 1.43Kohm, 330Mw, 1%; Resistance Vishay - 53K2756 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.43Kohm, 330Mw, 1%; Resistance Vishay
53K2756
Resistor, Thick Film, 1.43Kohm, 330Mw, 1%; Resistance Vishay 53K2756
RESISTOR, THICK FILM, 1.43KOHM, 330mW, 1%; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.43KOHM, 330mW, 1%; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K43FKEA-ND CRCW12101K43FKEA 53K2756
Product Name Chip Resistor - Surface Mount RES 1.43K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 1.43Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details