Vishay Intertechnology, Inc. RES 1.37K OHM 1/3W 1% 1210 SMD CRCW12101K37FKTA

Description
RES 1.37Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.37Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/3W 1% 1210 SMD - CRCW12101K37FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/3W 1% 1210 SMD
CRCW12101K37FKTA
RES 1.37K OHM 1/3W 1% 1210 SMD CRCW12101K37FKTA
RES 1.37Kohm 1/3W 1% 1210 SMD

RES 1.37Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K37FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K37FKTA-ND
Chip Resistor - Surface Mount CRCW12101K37FKTA-ND
1.37 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J6298 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J6298
Thick Film Chip Resistor; Filter Terminals Vishay 07J6298
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K37FKTA CRCW12101K37FKTA-ND 07J6298
Product Name RES 1.37K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1504FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details