Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1.37kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12101K37FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.37kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.37kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.37kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12101K37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.37kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12101K37FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.37kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12101K37FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.37kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.37kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K37FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K37FKEA-ND
Chip Resistor - Surface Mount CRCW12101K37FKEA-ND
1.37 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.37Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 42K4142 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.37Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
42K4142
Resistor, Thick Film, 1.37Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 42K4142
RESISTOR, THICK FILM, 1.37KOHM, 500mW, 1%, FULL REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.37KOHM, 500mW, 1%, FULL REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K37FKEA CRCW12101K37FKEA-ND 42K4142
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.37kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistor, Thick Film, 1.37Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details