Vishay Precision Group Chip Resistor - Surface Mount CRCW12101K33FKEA

Description
1.33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.33KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33KAADKR-ND
Chip Resistor - Surface Mount 541-1.33KAADKR-ND
1.33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.33KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33KAATR-ND
Chip Resistor - Surface Mount 541-1.33KAATR-ND
1.33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.33KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33KAACT-ND
Chip Resistor - Surface Mount 541-1.33KAACT-ND
1.33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12101K33FKEA - CRCW12101K33FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12101K33FKEA
CRCW12101K33FKEA
CRCW12101K33FKEA CRCW12101K33FKEA
CRCW12101K33FKEA

CRCW12101K33FKEA

Supplier's Site
Res, Thick Film, 1K33, 1%, 0.5W, 1210; Resistance Vishay - 53K2750 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K33, 1%, 0.5W, 1210; Resistance Vishay
53K2750
Res, Thick Film, 1K33, 1%, 0.5W, 1210; Resistance Vishay 53K2750
RES, THICK FILM, 1K33, 1%, 0.5W, 1210; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 1K33, 1%, 0.5W, 1210; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1.33Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K2751 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.33Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K2751
Resistor, Thick Film, 1.33Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K2751
RESISTOR, THICK FILM, 1.33KOHM, 500mW, 1%, FULL REEL; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.33KOHM, 500mW, 1%, FULL REEL; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.33KAADKR-ND CRCW12101K33FKEA 53K2750 53K2751
Product Name Chip Resistor - Surface Mount CRCW12101K33FKEA Res, Thick Film, 1K33, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 1.33Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details