Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12101K30FKTA

Description
1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101K30FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K30FKTA-ND
Chip Resistor - Surface Mount CRCW12101K30FKTA-ND
1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12101K30FKTA - CRCW12101K30FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12101K30FKTA
CRCW12101K30FKTA
CRCW12101K30FKTA CRCW12101K30FKTA
CRCW12101K30FKTA

CRCW12101K30FKTA

Supplier's Site
Resistor, Thick Film, 1.3Kohm, 330Mw, 1%; Resistance Vishay - 07J6290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.3Kohm, 330Mw, 1%; Resistance Vishay
07J6290
Resistor, Thick Film, 1.3Kohm, 330Mw, 1%; Resistance Vishay 07J6290
RESISTOR, THICK FILM, 1.3KOHM, 330mW, 1%; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.3KOHM, 330mW, 1%; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K30FKTA-ND CRCW12101K30FKTA 07J6290
Product Name Chip Resistor - Surface Mount CRCW12101K30FKTA Resistor, Thick Film, 1.3Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details