Vishay Intertechnology, Inc. RES 1.3K OHM .75W 1% 1210 SMD CRCW12101K30FKEAHP

Description
RES 1.3Kohm .75W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.3Kohm .75W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM .75W 1% 1210 SMD - CRCW12101K30FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM .75W 1% 1210 SMD
CRCW12101K30FKEAHP
RES 1.3K OHM .75W 1% 1210 SMD CRCW12101K30FKEAHP
RES 1.3Kohm .75W 1% 1210 SMD

RES 1.3Kohm .75W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.30KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KDCT-ND
Chip Resistor - Surface Mount 541-1.30KDCT-ND
1.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KDDKR-ND
Chip Resistor - Surface Mount 541-1.30KDDKR-ND
1.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KDTR-ND
Chip Resistor - Surface Mount 541-1.30KDTR-ND
1.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236332-CRCW12101K30FKEAHP
Resistors - Chip Resistor - Surface Mount 1236332-CRCW12101K30FKEAHP
Win Source Part Number: 1236332-CRCW12101K30 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1.3 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 2266-CRCW12101K30FKE AHP,541-1.30KDTR,541 -1.30KDDKR,541-1.30K DCT Base Product Number: CRCW1210

Win Source Part Number: 1236332-CRCW12101K30FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.3 kOhms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 2266-CRCW12101K30FKEAHP,541-1.30KDTR,541-1.30KDDKR,541-1.30KDCT
Base Product Number: CRCW1210

Buy Now Datasheet
Automotive SMD 0.75W 4W Resistor - 52-CRCW12101K30FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.75W 4W Resistor
52-CRCW12101K30FKEAHP
Automotive SMD 0.75W 4W Resistor 52-CRCW12101K30FKEAHP
Res Thick Film 1210 1.3K Ohm 1% 0.75W(3/4W) ±100ppm/°C Pad SMD Automotive T/R Product overview: CRCW12101K30FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K30FKEAH P can be used for catalog matching and distributor lookup.

Res Thick Film 1210 1.3K Ohm 1% 0.75W(3/4W) ±100ppm/°C Pad SMD Automotive T/R Product overview: CRCW12101K30FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K30FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12101K30FKEAHP 541-1.30KDCT-ND 1236332-CRCW12101K30FKEAHP 52-CRCW12101K30FKEAHP
Product Name RES 1.3K OHM .75W 1% 1210 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Automotive SMD 0.75W 4W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers