Vishay Precision Group Thick Film Resistors - SMD 1/2watt 1.3Kohms 1% CRCW12101K30FKEA

Description
Thick Film Resistors - SMD 1/2watt 1.3Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 1.3Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 1.3Kohms 1% - CRCW12101K30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 1.3Kohms 1%
CRCW12101K30FKEA
Thick Film Resistors - SMD 1/2watt 1.3Kohms 1% CRCW12101K30FKEA
Thick Film Resistors - SMD 1/2watt 1.3Kohms 1%

Thick Film Resistors - SMD 1/2watt 1.3Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12101K30FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101K30FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12101K30FKEACT-ND
RES SMD 1.3K OHM 1% 1/2W 1210

RES SMD 1.3K OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12101K30FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101K30FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12101K30FKEATR-ND
1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12101K30FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101K30FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12101K30FKEADKR-ND
RES SMD 1.3K OHM 1% 1/2W 1210

RES SMD 1.3K OHM 1% 1/2W 1210

Buy Now Datasheet
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay - 43C4814 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay
43C4814
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay 43C4814
CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12101K30FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12101K30FKEA
Resistors - Chip Resistor - Surface Mount CRCW12101K30FKEA
RES SMD 1.3K OHM 1% 1/2W 1210

RES SMD 1.3K OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12101K30FKEA 541-CRCW12101K30FKEACT-ND 43C4814 CRCW12101K30FKEA
Product Name Thick Film Resistors - SMD 1/2watt 1.3Kohms 1% Chip Resistor - Surface Mount Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric)
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details