Vishay Intertechnology, Inc. RES 1.27K OHM 3/4W 1% 1210 SMD CRCW12101K27FKEAHP

Description
RES 1.27Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.27Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 3/4W 1% 1210 SMD - CRCW12101K27FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 3/4W 1% 1210 SMD
CRCW12101K27FKEAHP
RES 1.27K OHM 3/4W 1% 1210 SMD CRCW12101K27FKEAHP
RES 1.27Kohm 3/4W 1% 1210 SMD

RES 1.27Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K27FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K27FKEAHP-ND
Chip Resistor - Surface Mount CRCW12101K27FKEAHP-ND
1.27 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.27 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101K27FKEAHP CRCW12101K27FKEAHP-ND
Product Name RES 1.27K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details