Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12101K24FKTA

Description
1.24 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.24 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101K24FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K24FKTA-ND
Chip Resistor - Surface Mount CRCW12101K24FKTA-ND
1.24 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12101K24FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12101K24FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12101K24FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K24FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12101K24FKTA
Chip Resistor - Surface Mount CRCW12101K24FKTA
RES SMD 1.24K OHM 1% 1/2W 1210

RES SMD 1.24K OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistor, Thick Film, 1.24Kohm, 330Mw, 1%, Full Reel; Resistance Vishay - 07J6281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.24Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
07J6281
Resistor, Thick Film, 1.24Kohm, 330Mw, 1%, Full Reel; Resistance Vishay 07J6281
RESISTOR, THICK FILM, 1.24KOHM, 330mW, 1%, FULL REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.24KOHM, 330mW, 1%, FULL REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12101K24FKTA-ND CRCW12101K24FKTA CRCW12101K24FKTA 07J6281
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:1.24kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistor, Thick Film, 1.24Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details