Vishay Intertechnology, Inc. RES 1.21K OHM 3/4W 1% 1210 SMD CRCW12101K21FKEAHP

Description
RES 1.21Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.21Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 3/4W 1% 1210 SMD - CRCW12101K21FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 3/4W 1% 1210 SMD
CRCW12101K21FKEAHP
RES 1.21K OHM 3/4W 1% 1210 SMD CRCW12101K21FKEAHP
RES 1.21Kohm 3/4W 1% 1210 SMD

RES 1.21Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.21KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KDTR-ND
Chip Resistor - Surface Mount 541-1.21KDTR-ND
1.21 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.21 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KDDKR-ND
Chip Resistor - Surface Mount 541-1.21KDDKR-ND
1.21 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.21 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KDCT-ND
Chip Resistor - Surface Mount 541-1.21KDCT-ND
1.21 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.21 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101K21FKEAHP 541-1.21KDTR-ND
Product Name RES 1.21K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data