Vishay Intertechnology, Inc. RES 1.18K OHM 3/4W 1% 1210 SMD CRCW12101K18FKEAHP

Description
RES 1.18Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.18Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 3/4W 1% 1210 SMD - CRCW12101K18FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 3/4W 1% 1210 SMD
CRCW12101K18FKEAHP
RES 1.18K OHM 3/4W 1% 1210 SMD CRCW12101K18FKEAHP
RES 1.18Kohm 3/4W 1% 1210 SMD

RES 1.18Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K18FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K18FKEAHP-ND
Chip Resistor - Surface Mount CRCW12101K18FKEAHP-ND
1.18 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.18 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101K18FKEAHP CRCW12101K18FKEAHP-ND
Product Name RES 1.18K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details