Vishay Precision Group Chip Resistor - Surface Mount CRCW12101K18FKEA

Description
1.18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101K18FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K18FKEA-ND
Chip Resistor - Surface Mount CRCW12101K18FKEA-ND
1.18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12101K18FKEA - CRCW12101K18FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12101K18FKEA
CRCW12101K18FKEA
CRCW12101K18FKEA CRCW12101K18FKEA
CRCW12101K18FKEA

CRCW12101K18FKEA

Supplier's Site
Resistor, Thick Film, 1.18Kohm, 500Mw, 1%; Resistance Vishay - 53K2740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.18Kohm, 500Mw, 1%; Resistance Vishay
53K2740
Resistor, Thick Film, 1.18Kohm, 500Mw, 1%; Resistance Vishay 53K2740
RESISTOR, THICK FILM, 1.18KOHM, 500mW, 1%; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.18KOHM, 500mW, 1%; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay - 42K4141 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay
42K4141
Thick Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay 42K4141
THICK FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

THICK FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12101K18FKEA-ND CRCW12101K18FKEA 53K2740 42K4141
Product Name Chip Resistor - Surface Mount CRCW12101K18FKEA Resistor, Thick Film, 1.18Kohm, 500Mw, 1%; Resistance Vishay Thick Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details