Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:1.13kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW12101K13FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.13kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.13kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.13kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW12101K13FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.13kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW12101K13FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.13kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW12101K13FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.13kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.13kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K13FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K13FKTA-ND
Chip Resistor - Surface Mount CRCW12101K13FKTA-ND
1.13 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.13 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.13Kohm, 330Mw, 1%, Full Reel; Resistance Vishay - 07J6262 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.13Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
07J6262
Thick Film Resistor, 1.13Kohm, 330Mw, 1%, Full Reel; Resistance Vishay 07J6262
THICK FILM RESISTOR, 1.13KOHM, 330mW, 1%, FULL REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 1.13KOHM, 330mW, 1%, FULL REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K13FKTA CRCW12101K13FKTA-ND 07J6262
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.13kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Thick Film Resistor, 1.13Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details