Vishay Precision Group Chip Resistor - Surface Mount CRCW12101K13FKEA

Description
1.13 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.13 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101K13FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K13FKEA-ND
Chip Resistor - Surface Mount CRCW12101K13FKEA-ND
1.13 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.13 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.13K OHM 1/2W 1% 1210 SMD - CRCW12101K13FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/2W 1% 1210 SMD
CRCW12101K13FKEA
RES 1.13K OHM 1/2W 1% 1210 SMD CRCW12101K13FKEA
RES 1.13Kohm 1/2W 1% 1210 SMD

RES 1.13Kohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 1K13, 1%, 0.33W, 1210, Reel; Resistance Vishay - 53K2737 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K13, 1%, 0.33W, 1210, Reel; Resistance Vishay
53K2737
Res, Thick Film, 1K13, 1%, 0.33W, 1210, Reel; Resistance Vishay 53K2737
RES, THICK FILM, 1K13, 1%, 0.33W, 1210, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K13, 1%, 0.33W, 1210, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K13FKEA-ND CRCW12101K13FKEA 53K2737
Product Name Chip Resistor - Surface Mount RES 1.13K OHM 1/2W 1% 1210 SMD Res, Thick Film, 1K13, 1%, 0.33W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details